Capital Lighting, Inc. 7452-15 Semi-Flush Mts.-Other 713187

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Close to Ceiling UPC: 785652745201 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Close to Ceiling UPC: 785652745201 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7452-15 Semi-Flush Mts.-Other - 713187 - Capital Lighting, Inc.
Columbus, OH, USA
7452-15 Semi-Flush Mts.-Other
713187
7452-15 Semi-Flush Mts.-Other 713187
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Close to Ceiling UPC: 785652745201 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light Close to Ceiling
UPC: 785652745201
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713187
Product Name 7452-15 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details