Capital Lighting, Inc. 8588-12 Exterior -Wall Mt./Flush 713169

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern UPC: 785652858826 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern UPC: 785652858826 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8588-12 Exterior -Wall Mt./Flush - 713169 - Capital Lighting, Inc.
Columbus, OH, USA
8588-12 Exterior -Wall Mt./Flush
713169
8588-12 Exterior -Wall Mt./Flush 713169
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern UPC: 785652858826 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Length 8.75
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Mullberry Hill Outdoor Wall Lantern
UPC: 785652858826
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713169
Product Name 8588-12 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details