Capital Lighting, Inc. 5326-962 Flush Mounts-Bowl Style 713163

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.69 Length 4.69 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Single-Light Brushed Nickel Ceiling UPC: 785652532696 Category: Close to Ceiling Lighting Glass: Opal Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.69 Length 4.69 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Single-Light Brushed Nickel Ceiling UPC: 785652532696 Category: Close to Ceiling Lighting Glass: Opal Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5326-962 Flush Mounts-Bowl Style - 713163 - Capital Lighting, Inc.
Columbus, OH, USA
5326-962 Flush Mounts-Bowl Style
713163
5326-962 Flush Mounts-Bowl Style 713163
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.69 Length 4.69 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Single-Light Brushed Nickel Ceiling UPC: 785652532696 Category: Close to Ceiling Lighting Glass: Opal Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.69
Length 4.69
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: Single-Light Brushed Nickel Ceiling
UPC: 785652532696
Category: Close to Ceiling Lighting
Glass: Opal
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713163
Product Name 5326-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details