Capital Lighting, Inc. 8642-15 Exterior -Spot Lights 713113

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Par38 Qty: 2 Wattage: 90 Finish: White Product Name: Adjustable Swivel Flood Light UPC: 785652864254 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Par38 Qty: 2 Wattage: 90 Finish: White Product Name: Adjustable Swivel Flood Light UPC: 785652864254 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8642-15 Exterior -Spot Lights - 713113 - Capital Lighting, Inc.
Columbus, OH, USA
8642-15 Exterior -Spot Lights
713113
8642-15 Exterior -Spot Lights 713113
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Par38 Qty: 2 Wattage: 90 Finish: White Product Name: Adjustable Swivel Flood Light UPC: 785652864254 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 11.00
Length 11.00
Extension: 5.75
Bulb
Type: Par38
Qty: 2
Wattage: 90
Finish: White
Product Name: Adjustable Swivel Flood Light
UPC: 785652864254
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713113
Product Name 8642-15 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details