Capital Lighting, Inc. 8642-12 Exterior -Spot Lights 713111

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Par38 Qty: 2 Wattage: 90 Finish: Black Product Name: Adjustable Swivel Flood Light UPC: 785652864216 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Par38 Qty: 2 Wattage: 90 Finish: Black Product Name: Adjustable Swivel Flood Light UPC: 785652864216 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8642-12 Exterior -Spot Lights - 713111 - Capital Lighting, Inc.
Columbus, OH, USA
8642-12 Exterior -Spot Lights
713111
8642-12 Exterior -Spot Lights 713111
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Length 11.00 Extension: 5.75 Bulb Type: Par38 Qty: 2 Wattage: 90 Finish: Black Product Name: Adjustable Swivel Flood Light UPC: 785652864216 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 11.00
Length 11.00
Extension: 5.75
Bulb
Type: Par38
Qty: 2
Wattage: 90
Finish: Black
Product Name: Adjustable Swivel Flood Light
UPC: 785652864216
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713111
Product Name 8642-12 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details