Capital Lighting, Inc. 5366-15 Flush Mounts-Bowl Style 713079

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.31 Length 7.31 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Close To Ceiling Fixture UPC: 785652536656 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.31 Length 7.31 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Close To Ceiling Fixture UPC: 785652536656 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5366-15 Flush Mounts-Bowl Style - 713079 - Capital Lighting, Inc.
Columbus, OH, USA
5366-15 Flush Mounts-Bowl Style
713079
5366-15 Flush Mounts-Bowl Style 713079
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.31 Length 7.31 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Close To Ceiling Fixture UPC: 785652536656 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.31
Length 7.31
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Single-Light Close To Ceiling Fixture
UPC: 785652536656
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713079
Product Name 5366-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details