Capital Lighting, Inc. 10771NI Mini Pendants-Rod 712863

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2.4 Product Name: One Light Pendant UPC: 783927180931 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2.4 Product Name: One Light Pendant UPC: 783927180931 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
10771NI Mini Pendants-Rod - 712863 - Capital Lighting, Inc.
Columbus, OH, USA
10771NI Mini Pendants-Rod
712863
10771NI Mini Pendants-Rod 712863
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2.4 Product Name: One Light Pendant UPC: 783927180931 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Bulb
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 2.4
Product Name: One Light Pendant
UPC: 783927180931
Category: Fluorescent Pendant
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712863
Product Name 10771NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details