Capital Lighting, Inc. 10771TZ Mini Pendants-Rod 712861

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 2.4 Product Name: One Light Pendant UPC: 783927180870 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 2.4 Product Name: One Light Pendant UPC: 783927180870 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
10771TZ Mini Pendants-Rod - 712861 - Capital Lighting, Inc.
Columbus, OH, USA
10771TZ Mini Pendants-Rod
712861
10771TZ Mini Pendants-Rod 712861
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 2.4 Product Name: One Light Pendant UPC: 783927180870 Category: Fluorescent Pendant Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Tannery Bronze
Weight: 2.4
Product Name: One Light Pendant
UPC: 783927180870
Category: Fluorescent Pendant
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712861
Product Name 10771TZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details