Capital Lighting, Inc. 10961CV Exterior -Wall Mount 712852

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Canyon View Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927178082 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Canyon View Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927178082 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10961CV Exterior -Wall Mount - 712852 - Capital Lighting, Inc.
Columbus, OH, USA
10961CV Exterior -Wall Mount
712852
10961CV Exterior -Wall Mount 712852
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Canyon View Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927178082 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Canyon View
Weight: 4.8
Product Name: One Light Outdoor Fixture
UPC: 783927178082
Category: Fluorescent Outdoor Wall Brkt
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712852
Product Name 10961CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details