Capital Lighting, Inc. 10960CV Exterior -Wall Mount 712850

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927178099 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927178099 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10960CV Exterior -Wall Mount - 712850 - Capital Lighting, Inc.
Columbus, OH, USA
10960CV Exterior -Wall Mount
712850
10960CV Exterior -Wall Mount 712850
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927178099 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Canyon View
Weight: 7.25
Product Name: One Light Outdoor Fixture
UPC: 783927178099
Category: Fluorescent Outdoor Wall Brkt
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712850
Product Name 10960CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details