Capital Lighting, Inc. 10779AP Island/Pool Table-2 Light Bar 712839

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Antique Pewter Weight: 11 Product Name: Two Light Pendant UPC: 783927178662 Category: Fluorescent Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Antique Pewter Weight: 11 Product Name: Two Light Pendant UPC: 783927178662 Category: Fluorescent Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10779AP Island/Pool Table-2 Light Bar - 712839 - Capital Lighting, Inc.
Columbus, OH, USA
10779AP Island/Pool Table-2 Light Bar
712839
10779AP Island/Pool Table-2 Light Bar 712839
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Antique Pewter Weight: 11 Product Name: Two Light Pendant UPC: 783927178662 Category: Fluorescent Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Length 17.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Antique Pewter
Weight: 11
Product Name: Two Light Pendant
UPC: 783927178662
Category: Fluorescent Pendant
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712839
Product Name 10779AP Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details