Capital Lighting, Inc. 10823TZ Semi-Flush Mts.-Bowl Style 712832

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Tannery Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927184434 Category: Fluorescent Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Tannery Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927184434 Category: Fluorescent Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10823TZ Semi-Flush Mts.-Bowl Style - 712832 - Capital Lighting, Inc.
Columbus, OH, USA
10823TZ Semi-Flush Mts.-Bowl Style
712832
10823TZ Semi-Flush Mts.-Bowl Style 712832
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Tannery Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 783927184434 Category: Fluorescent Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Tannery Bronze
Weight: 5
Product Name: One Light Semi Flush
UPC: 783927184434
Category: Fluorescent Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712832
Product Name 10823TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details