Capital Lighting, Inc. 10953TZ Exterior -Wall Mount 712828

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 3.15 Product Name: One Light Outdoor Fixture UPC: 783927178303 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 3.15 Product Name: One Light Outdoor Fixture UPC: 783927178303 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10953TZ Exterior -Wall Mount - 712828 - Capital Lighting, Inc.
Columbus, OH, USA
10953TZ Exterior -Wall Mount
712828
10953TZ Exterior -Wall Mount 712828
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Tannery Bronze Weight: 3.15 Product Name: One Light Outdoor Fixture UPC: 783927178303 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Tannery Bronze
Weight: 3.15
Product Name: One Light Outdoor Fixture
UPC: 783927178303
Category: Outdoor
Glass: Light Linen
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712828
Product Name 10953TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details