Capital Lighting, Inc. 10910OZ Exterior -Hanging 712805

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177955 Category: Fluorescent Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 23``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177955 Category: Fluorescent Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 23``

Suppliers

Company
Product
Description
Supplier Links
10910OZ Exterior -Hanging - 712805 - Capital Lighting, Inc.
Columbus, OH, USA
10910OZ Exterior -Hanging
712805
10910OZ Exterior -Hanging 712805
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177955 Category: Fluorescent Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 23``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927177955
Category: Fluorescent Outdoor Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp
Chain: 72``
Wire: 23``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712805
Product Name 10910OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details