Capital Lighting, Inc. 10909OZ Exterior -Wall Mount 712802

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Length 19.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177962 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Length 19.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177962 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10909OZ Exterior -Wall Mount - 712802 - Capital Lighting, Inc.
Columbus, OH, USA
10909OZ Exterior -Wall Mount
712802
10909OZ Exterior -Wall Mount 712802
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.50 Length 19.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927177962 Category: Fluorescent Outdoor Wall Brkt Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.50
Length 19.50
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927177962
Category: Fluorescent Outdoor Wall Brkt
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712802
Product Name 10909OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details