Capital Lighting, Inc. 10907OZ Exterior -Wall Mount 712801

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Length 12.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 1.06 Product Name: One Light Outdoor Fixture UPC: 783927177986 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Length 12.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 1.06 Product Name: One Light Outdoor Fixture UPC: 783927177986 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10907OZ Exterior -Wall Mount - 712801 - Capital Lighting, Inc.
Columbus, OH, USA
10907OZ Exterior -Wall Mount
712801
10907OZ Exterior -Wall Mount 712801
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Length 12.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 1.06 Product Name: One Light Outdoor Fixture UPC: 783927177986 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Length 12.50
Extension: 6.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 1.06
Product Name: One Light Outdoor Fixture
UPC: 783927177986
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712801
Product Name 10907OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details