Capital Lighting, Inc. 9264AGL Lamps-Table Lamps 712730

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Leaf Weight: 13.45 Product Name: One Light Table Lamp UPC: 014817283822 Category: Lamps Glass: Dark Tan Linen Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Leaf Weight: 13.45 Product Name: One Light Table Lamp UPC: 014817283822 Category: Lamps Glass: Dark Tan Linen Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9264AGL Lamps-Table Lamps - 712730 - Capital Lighting, Inc.
Columbus, OH, USA
9264AGL Lamps-Table Lamps
712730
9264AGL Lamps-Table Lamps 712730
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Gold Leaf Weight: 13.45 Product Name: One Light Table Lamp UPC: 014817283822 Category: Lamps Glass: Dark Tan Linen Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Gold Leaf
Weight: 13.45
Product Name: One Light Table Lamp
UPC: 014817283822
Category: Lamps
Glass: Dark Tan Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712730
Product Name 9264AGL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details