Capital Lighting, Inc. FM240PBR Flush Mounts-Bowl Style 712677

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peruvian Bronze Weight: 7.22 Product Name: Two Light Indoor Flush Mount UPC: 014817290943 Category: Flush Mount Fixtures Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peruvian Bronze Weight: 7.22 Product Name: Two Light Indoor Flush Mount UPC: 014817290943 Category: Flush Mount Fixtures Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM240PBR Flush Mounts-Bowl Style - 712677 - Capital Lighting, Inc.
Columbus, OH, USA
FM240PBR Flush Mounts-Bowl Style
712677
FM240PBR Flush Mounts-Bowl Style 712677
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peruvian Bronze Weight: 7.22 Product Name: Two Light Indoor Flush Mount UPC: 014817290943 Category: Flush Mount Fixtures Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Peruvian Bronze
Weight: 7.22
Product Name: Two Light Indoor Flush Mount
UPC: 014817290943
Category: Flush Mount Fixtures
Glass: Antique Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712677
Product Name FM240PBR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details