Capital Lighting, Inc. OL3413BRAL Exterior -Ceiling Mount 712634

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Aluminum Weight: 7.26 Product Name: Two Light Ceiling Fixture UPC: 014817290578 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Aluminum Weight: 7.26 Product Name: Two Light Ceiling Fixture UPC: 014817290578 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3413BRAL Exterior -Ceiling Mount - 712634 - Capital Lighting, Inc.
Columbus, OH, USA
OL3413BRAL Exterior -Ceiling Mount
712634
OL3413BRAL Exterior -Ceiling Mount 712634
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Aluminum Weight: 7.26 Product Name: Two Light Ceiling Fixture UPC: 014817290578 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Aluminum
Weight: 7.26
Product Name: Two Light Ceiling Fixture
UPC: 014817290578
Category: Outdoor
Glass: Clear checked
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712634
Product Name OL3413BRAL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details