Capital Lighting, Inc. 2861-BK Exterior -Wall Mount 712596

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335828810 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335828810 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2861-BK Exterior -Wall Mount - 712596 - Capital Lighting, Inc.
Columbus, OH, USA
2861-BK Exterior -Wall Mount
712596
2861-BK Exterior -Wall Mount 712596
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335828810 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Length 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335828810
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712596
Product Name 2861-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details