Capital Lighting, Inc. 2994-BK Exterior -Spot Lights 712590

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Bulb Type: Par38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Swivel Bullet UPC: 46335828827 Category: Bulkhead/Bullet Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Bulb Type: Par38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Swivel Bullet UPC: 46335828827 Category: Bulkhead/Bullet Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2994-BK Exterior -Spot Lights - 712590 - Capital Lighting, Inc.
Columbus, OH, USA
2994-BK Exterior -Spot Lights
712590
2994-BK Exterior -Spot Lights 712590
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Bulb Type: Par38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Swivel Bullet UPC: 46335828827 Category: Bulkhead/Bullet Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Bulb
Type: Par38
Qty: 2
Wattage: 150
Finish: Black
Product Name: Two Light Swivel Bullet
UPC: 46335828827
Category: Bulkhead/Bullet
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712590
Product Name 2994-BK Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details