Capital Lighting, Inc. 4732-PW Flush Mounts-Bowl Style 712564

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335871892 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335871892 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4732-PW Flush Mounts-Bowl Style - 712564 - Capital Lighting, Inc.
Columbus, OH, USA
4732-PW Flush Mounts-Bowl Style
712564
4732-PW Flush Mounts-Bowl Style 712564
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335871892 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Flush Mount
UPC: 46335871892
Category: Flushmount
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712564
Product Name 4732-PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details