Capital Lighting, Inc. 6031-WH Sconces-Pocket 712527

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Length 5.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Sconce UPC: 46335876439 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Length 5.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Sconce UPC: 46335876439 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6031-WH Sconces-Pocket - 712527 - Capital Lighting, Inc.
Columbus, OH, USA
6031-WH Sconces-Pocket
712527
6031-WH Sconces-Pocket 712527
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Length 5.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Sconce UPC: 46335876439 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.25
Length 5.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Sconce
UPC: 46335876439
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712527
Product Name 6031-WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details