Capital Lighting, Inc. 6041-CH Sconces-Pocket 712523

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Length 14.50 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335876545 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Length 14.50 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335876545 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6041-CH Sconces-Pocket - 712523 - Capital Lighting, Inc.
Columbus, OH, USA
6041-CH Sconces-Pocket
712523
6041-CH Sconces-Pocket 712523
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Length 14.50 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335876545 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.50
Length 14.50
Extension: 3
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 46335876545
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712523
Product Name 6041-CH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details