Capital Lighting, Inc. F1981/3PBR Island/Pool Table-3 Light Bar 712468

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peruvian Bronze Weight: 21.82 Product Name: Three Light Island Chandelier UPC: 014817290875 Category: Chandeliers Glass: Antique Alabaster Shipped Via: Truck Safety Rating: UL Canopy: 6``x12-1/4`` Rect. Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peruvian Bronze Weight: 21.82 Product Name: Three Light Island Chandelier UPC: 014817290875 Category: Chandeliers Glass: Antique Alabaster Shipped Via: Truck Safety Rating: UL Canopy: 6``x12-1/4`` Rect. Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1981/3PBR Island/Pool Table-3 Light Bar - 712468 - Capital Lighting, Inc.
Columbus, OH, USA
F1981/3PBR Island/Pool Table-3 Light Bar
712468
F1981/3PBR Island/Pool Table-3 Light Bar 712468
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peruvian Bronze Weight: 21.82 Product Name: Three Light Island Chandelier UPC: 014817290875 Category: Chandeliers Glass: Antique Alabaster Shipped Via: Truck Safety Rating: UL Canopy: 6``x12-1/4`` Rect. Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 44.75
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peruvian Bronze
Weight: 21.82
Product Name: Three Light Island Chandelier
UPC: 014817290875
Category: Chandeliers
Glass: Antique Alabaster
Shipped Via: Truck
Safety Rating: UL
Canopy: 6``x12-1/4`` Rect.
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712468
Product Name F1981/3PBR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details