Capital Lighting, Inc. F1986/6PBR Mid. Chandeliers-Glass Up 712433

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Peruvian Bronze Weight: 21.32 Product Name: Six Light Chandelier UPC: 014817290929 Category: Chandeliers Glass: Antique Alabaster Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Peruvian Bronze Weight: 21.32 Product Name: Six Light Chandelier UPC: 014817290929 Category: Chandeliers Glass: Antique Alabaster Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1986/6PBR Mid. Chandeliers-Glass Up - 712433 - Capital Lighting, Inc.
Columbus, OH, USA
F1986/6PBR Mid. Chandeliers-Glass Up
712433
F1986/6PBR Mid. Chandeliers-Glass Up 712433
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Peruvian Bronze Weight: 21.32 Product Name: Six Light Chandelier UPC: 014817290929 Category: Chandeliers Glass: Antique Alabaster Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Peruvian Bronze
Weight: 21.32
Product Name: Six Light Chandelier
UPC: 014817290929
Category: Chandeliers
Glass: Antique Alabaster
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6-1/2``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712433
Product Name F1986/6PBR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details