Capital Lighting, Inc. F2029/3PAL Pendants-Bowl Style 712413

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladio Weight: 22.22 Product Name: Three Light Uplight Chandelier UPC: 014817291841 Category: Chandeliers Glass: Decorative Etched Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladio Weight: 22.22 Product Name: Three Light Uplight Chandelier UPC: 014817291841 Category: Chandeliers Glass: Decorative Etched Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2029/3PAL Pendants-Bowl Style - 712413 - Capital Lighting, Inc.
Columbus, OH, USA
F2029/3PAL Pendants-Bowl Style
712413
F2029/3PAL Pendants-Bowl Style 712413
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladio Weight: 22.22 Product Name: Three Light Uplight Chandelier UPC: 014817291841 Category: Chandeliers Glass: Decorative Etched Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladio
Weight: 22.22
Product Name: Three Light Uplight Chandelier
UPC: 014817291841
Category: Chandeliers
Glass: Decorative Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6-1/2``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712413
Product Name F2029/3PAL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details