Capital Lighting, Inc. F2030/5PAL Mid. Chandeliers-Glass Up 712411

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Palladio Weight: 19.8 Product Name: Five Light Chandelier UPC: 014817291858 Category: Chandeliers Glass: Decorative Etched Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Palladio Weight: 19.8 Product Name: Five Light Chandelier UPC: 014817291858 Category: Chandeliers Glass: Decorative Etched Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2030/5PAL Mid. Chandeliers-Glass Up - 712411 - Capital Lighting, Inc.
Columbus, OH, USA
F2030/5PAL Mid. Chandeliers-Glass Up
712411
F2030/5PAL Mid. Chandeliers-Glass Up 712411
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Palladio Weight: 19.8 Product Name: Five Light Chandelier UPC: 014817291858 Category: Chandeliers Glass: Decorative Etched Shipped Via: Oversized Safety Rating: UL Canopy: 6-1/2``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Palladio
Weight: 19.8
Product Name: Five Light Chandelier
UPC: 014817291858
Category: Chandeliers
Glass: Decorative Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6-1/2``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712411
Product Name F2030/5PAL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details