Capital Lighting, Inc. 2461-BK Exterior -Wall Mount 712286

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335866041 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335866041 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2461-BK Exterior -Wall Mount - 712286 - Capital Lighting, Inc.
Columbus, OH, USA
2461-BK Exterior -Wall Mount
712286
2461-BK Exterior -Wall Mount 712286
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335866041 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Length 14.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335866041
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712286
Product Name 2461-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details