Capital Lighting, Inc. 2461-AG Exterior -Wall Mount 712284

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335866027 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335866027 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2461-AG Exterior -Wall Mount - 712284 - Capital Lighting, Inc.
Columbus, OH, USA
2461-AG Exterior -Wall Mount
712284
2461-AG Exterior -Wall Mount 712284
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335866027 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Length 14.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn Gold
Product Name: One Light Wall lantern
UPC: 46335866027
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712284
Product Name 2461-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details