Capital Lighting, Inc. 2462-BK Exterior -Wall Mount 712280

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335850019 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335850019 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2462-BK Exterior -Wall Mount - 712280 - Capital Lighting, Inc.
Columbus, OH, USA
2462-BK Exterior -Wall Mount
712280
2462-BK Exterior -Wall Mount 712280
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335850019 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Length 14.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335850019
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712280
Product Name 2462-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details