Capital Lighting, Inc. 14423-BST Semi-Flush Mts.-Bowl Style 712164

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Semi Flush-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Semi Flush-BST

Suppliers

Company
Product
Description
Supplier Links
14423-BST Semi-Flush Mts.-Bowl Style - 712164 - Capital Lighting, Inc.
Columbus, OH, USA
14423-BST Semi-Flush Mts.-Bowl Style
712164
14423-BST Semi-Flush Mts.-Bowl Style 712164
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Semi Flush-BST

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brownstone
Product Name: Three Light Semi Flush-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712164
Product Name 14423-BST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details