Capital Lighting, Inc. 95683-OB Mini Chandeliers-Glass Shade 712157

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Chandelier UPC: 46335893702 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Chandelier UPC: 46335893702 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95683-OB Mini Chandeliers-Glass Shade - 712157 - Capital Lighting, Inc.
Columbus, OH, USA
95683-OB Mini Chandeliers-Glass Shade
712157
95683-OB Mini Chandeliers-Glass Shade 712157
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Chandelier UPC: 46335893702 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Chandelier
UPC: 46335893702
Category: Chandelier
Glass: Sculpted Ochere Luster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712157
Product Name 95683-OB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details