Capital Lighting, Inc. 95689-OB Mid. Chandeliers-Glass Up 712153

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Bronze Product Name: Nine Light Chandelier UPC: 46335893733 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Bronze Product Name: Nine Light Chandelier UPC: 46335893733 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95689-OB Mid. Chandeliers-Glass Up - 712153 - Capital Lighting, Inc.
Columbus, OH, USA
95689-OB Mid. Chandeliers-Glass Up
712153
95689-OB Mid. Chandeliers-Glass Up 712153
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Bronze Product Name: Nine Light Chandelier UPC: 46335893733 Category: Chandelier Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 29.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Old Bronze
Product Name: Nine Light Chandelier
UPC: 46335893733
Category: Chandelier
Glass: Sculpted Ochere Luster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712153
Product Name 95689-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details