Capital Lighting, Inc. 14421-BST Sconces-Single Glass 712148

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brownstone Product Name: One Light Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brownstone Product Name: One Light Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
14421-BST Sconces-Single Glass - 712148 - Capital Lighting, Inc.
Columbus, OH, USA
14421-BST Sconces-Single Glass
712148
14421-BST Sconces-Single Glass 712148
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brownstone Product Name: One Light Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brownstone
Product Name: One Light Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712148
Product Name 14421-BST Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details