Capital Lighting, Inc. 96111-NI Semi-Flush Mts.-Bowl Style 712090

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Semi Flush UPC: 46335896321 Category: Semi-Flush Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Semi Flush UPC: 46335896321 Category: Semi-Flush Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96111-NI Semi-Flush Mts.-Bowl Style - 712090 - Capital Lighting, Inc.
Columbus, OH, USA
96111-NI Semi-Flush Mts.-Bowl Style
712090
96111-NI Semi-Flush Mts.-Bowl Style 712090
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Semi Flush UPC: 46335896321 Category: Semi-Flush Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Iron
Product Name: Two Light Semi Flush
UPC: 46335896321
Category: Semi-Flush
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712090
Product Name 96111-NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details