Capital Lighting, Inc. 30821-ABP Exterior -Wall Mount 712088

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Patina Product Name: One Light Wall lantern UPC: 46335894501 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Patina Product Name: One Light Wall lantern UPC: 46335894501 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30821-ABP Exterior -Wall Mount - 712088 - Capital Lighting, Inc.
Columbus, OH, USA
30821-ABP Exterior -Wall Mount
712088
30821-ABP Exterior -Wall Mount 712088
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Patina Product Name: One Light Wall lantern UPC: 46335894501 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 13.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze Patina
Product Name: One Light Wall lantern
UPC: 46335894501
Category: Wall Lantern
Glass: Ochere
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712088
Product Name 30821-ABP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details