Capital Lighting, Inc. 30534-AM-BZ Exterior -Hanging 712080

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Hanging Lantern UPC: 46335893405 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Hanging Lantern UPC: 46335893405 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30534-AM-BZ Exterior -Hanging - 712080 - Capital Lighting, Inc.
Columbus, OH, USA
30534-AM-BZ Exterior -Hanging
712080
30534-AM-BZ Exterior -Hanging 712080
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Hanging Lantern UPC: 46335893405 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Hanging Lantern
UPC: 46335893405
Category: Hanging Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712080
Product Name 30534-AM-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details