Capital Lighting, Inc. 95604-OB Bathroom Fixtures-Four Lights 712072

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Length 7.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Bath Bar UPC: 46335893610 Category: Bath/Vanity/Wall Sconces Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Length 7.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Bath Bar UPC: 46335893610 Category: Bath/Vanity/Wall Sconces Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95604-OB Bathroom Fixtures-Four Lights - 712072 - Capital Lighting, Inc.
Columbus, OH, USA
95604-OB Bathroom Fixtures-Four Lights
712072
95604-OB Bathroom Fixtures-Four Lights 712072
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Length 7.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Bath Bar UPC: 46335893610 Category: Bath/Vanity/Wall Sconces Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.25
Length 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Product Name: Four Light Bath Bar
UPC: 46335893610
Category: Bath/Vanity/Wall Sconces
Glass: Sculpted Ochere Luster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712072
Product Name 95604-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details