Capital Lighting, Inc. 95603-OB Bathroom Fixtures-Three Lights 712070

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Length 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Bath Bar UPC: 46335893603 Category: Bath/Vanity/Wall Sconces Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Length 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Bath Bar UPC: 46335893603 Category: Bath/Vanity/Wall Sconces Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95603-OB Bathroom Fixtures-Three Lights - 712070 - Capital Lighting, Inc.
Columbus, OH, USA
95603-OB Bathroom Fixtures-Three Lights
712070
95603-OB Bathroom Fixtures-Three Lights 712070
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Length 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Bath Bar UPC: 46335893603 Category: Bath/Vanity/Wall Sconces Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.25
Length 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Bath Bar
UPC: 46335893603
Category: Bath/Vanity/Wall Sconces
Glass: Sculpted Ochere Luster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712070
Product Name 95603-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details