Capital Lighting, Inc. 96104-NI Bathroom Fixtures-Four Lights 712069

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bath Bar UPC: 46335896314 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bath Bar UPC: 46335896314 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96104-NI Bathroom Fixtures-Four Lights - 712069 - Capital Lighting, Inc.
Columbus, OH, USA
96104-NI Bathroom Fixtures-Four Lights
712069
96104-NI Bathroom Fixtures-Four Lights 712069
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bath Bar UPC: 46335896314 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 8.50
Length 8.50
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Natural Iron
Product Name: Four Light Bath Bar
UPC: 46335896314
Category: Bath/Vanity/Wall Sconces
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712069
Product Name 96104-NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details