Capital Lighting, Inc. 2370-ORB Exterior -Wall Mount 712055

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335893498 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335893498 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2370-ORB Exterior -Wall Mount - 712055 - Capital Lighting, Inc.
Columbus, OH, USA
2370-ORB Exterior -Wall Mount
712055
2370-ORB Exterior -Wall Mount 712055
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335893498 Category: Wall Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335893498
Category: Wall Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712055
Product Name 2370-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details