Capital Lighting, Inc. 95631-OB Pendants-Bowl Style 712037

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Inverted Pendant UPC: 46335893658 Category: Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Inverted Pendant UPC: 46335893658 Category: Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95631-OB Pendants-Bowl Style - 712037 - Capital Lighting, Inc.
Columbus, OH, USA
95631-OB Pendants-Bowl Style
712037
95631-OB Pendants-Bowl Style 712037
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Inverted Pendant UPC: 46335893658 Category: Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335893658
Category: Pendant
Glass: Sculpted Ochere Luster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712037
Product Name 95631-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details