Capital Lighting, Inc. 96131-NI Pendants-Bowl Style 712011

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Inverted Pendant UPC: 46335896376 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Inverted Pendant UPC: 46335896376 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96131-NI Pendants-Bowl Style - 712011 - Capital Lighting, Inc.
Columbus, OH, USA
96131-NI Pendants-Bowl Style
712011
96131-NI Pendants-Bowl Style 712011
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Inverted Pendant UPC: 46335896376 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Inverted Pendant
UPC: 46335896376
Category: Pendant
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712011
Product Name 96131-NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details