Capital Lighting, Inc. 96101-NI Sconces-Single Glass 712008

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.50 Length 8.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Wall Sconce UPC: 46335896277 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.50 Length 8.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Wall Sconce UPC: 46335896277 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96101-NI Sconces-Single Glass - 712008 - Capital Lighting, Inc.
Columbus, OH, USA
96101-NI Sconces-Single Glass
712008
96101-NI Sconces-Single Glass 712008
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.50 Length 8.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Wall Sconce UPC: 46335896277 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 8.50
Length 8.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: One Light Wall Sconce
UPC: 46335896277
Category: Bath/Vanity/Wall Sconces
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712008
Product Name 96101-NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details