Capital Lighting, Inc. 96121-NI Flush Mounts-Bowl Style 712007

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Two Light Flush Mount UPC: 46335896345 Category: Flushmount Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Two Light Flush Mount UPC: 46335896345 Category: Flushmount Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96121-NI Flush Mounts-Bowl Style - 712007 - Capital Lighting, Inc.
Columbus, OH, USA
96121-NI Flush Mounts-Bowl Style
712007
96121-NI Flush Mounts-Bowl Style 712007
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Two Light Flush Mount UPC: 46335896345 Category: Flushmount Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Natural Iron
Product Name: Two Light Flush Mount
UPC: 46335896345
Category: Flushmount
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712007
Product Name 96121-NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details