Capital Lighting, Inc. P7045-174 Sconces-Pocket 709889

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Urban Bronze Product Name: One Light Sconce UPC: 785247138302 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Urban Bronze Product Name: One Light Sconce UPC: 785247138302 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7045-174 Sconces-Pocket - 709889 - Capital Lighting, Inc.
Columbus, OH, USA
P7045-174 Sconces-Pocket
709889
P7045-174 Sconces-Pocket 709889
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 10.25 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Urban Bronze Product Name: One Light Sconce UPC: 785247138302 Category: Sconces Glass: Clear & White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 10.25
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Urban Bronze
Product Name: One Light Sconce
UPC: 785247138302
Category: Sconces
Glass: Clear & White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709889
Product Name P7045-174 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details