Capital Lighting, Inc. P7062-09 Sconces-Single Glass 709888

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139453 Category: Sconces Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139453 Category: Sconces Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7062-09 Sconces-Single Glass - 709888 - Capital Lighting, Inc.
Columbus, OH, USA
P7062-09 Sconces-Single Glass
709888
P7062-09 Sconces-Single Glass 709888
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139453 Category: Sconces Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247139453
Category: Sconces
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709888
Product Name P7062-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details