Capital Lighting, Inc. P7047-20EBWB Sconces-Single Glass 709884

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 2.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247139385 Category: Sconces Glass: Light Satin Amber Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 2.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247139385 Category: Sconces Glass: Light Satin Amber Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7047-20EBWB Sconces-Single Glass - 709884 - Capital Lighting, Inc.
Columbus, OH, USA
P7047-20EBWB Sconces-Single Glass
709884
P7047-20EBWB Sconces-Single Glass 709884
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 2.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247139385 Category: Sconces Glass: Light Satin Amber Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 2.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Sconce
UPC: 785247139385
Category: Sconces
Glass: Light Satin Amber
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709884
Product Name P7047-20EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details