Capital Lighting, Inc. P7052-09EBWB Sconces-Single Glass 709883

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 2 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139392 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 2 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139392 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7052-09EBWB Sconces-Single Glass - 709883 - Capital Lighting, Inc.
Columbus, OH, USA
P7052-09EBWB Sconces-Single Glass
709883
P7052-09EBWB Sconces-Single Glass 709883
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 2 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139392 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 2
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247139392
Category: Sconces
Glass: Satin Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709883
Product Name P7052-09EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details